Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
2,350
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
15,517
in stock
|
Buy Now | |
Distrelec
from US$3.23
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
588
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
389
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
RoHS Compliant | Yes |
MBR4035PT Series 45 V 400 A Dual Common-Cathode Schottky Rectifier - TO-247AD | Future Electronics |
MBR4045PT-E3 | RS |
Vishay Schottky Diode, 40A, 45V, TO-247AD | Distrelec |
Schottky Rectifier Common Cathode 40A To-247Ad | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AD Tube | Avnet America |
40A 45V SKY TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a MBR4045PT-E3/45.?
Additional datasheets, footprints and schematics for MBR4045PT-E3/45. are listed on our Part Details page. You can also find images and similar parts to MBR4045PT-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR4045PT-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR4045PT-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR4045PT-E3/45. fall under?
The MBR4045PT-E3/45. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR4045PT-E3/45. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR4045PT-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the MBR4045PT-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBR4045PT-E3/45. have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MBR4045PT-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR4045PT-E3/45. often in real-time on the comparison pages.
What if I can't find stock of MBR4045PT-E3/45.?
You can fill out our help required form which you can use to request a quote for MBR4045PT-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.