Status: | Active |
---|---|
Series: | MBR360 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
15,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
15,500
in stock
|
Buy Now | |
element14
from US$0.25
|
6,555
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,555
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,049
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: B350, B360 |
Pb-Free Packages are Available* |
Description | MBR360 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.74 |
IRM Max (µA) | 600 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Repetitive Peak Reverse Voltage:60V | Newark Electronics |
Diode Schottky 60V 3A 2-Pin Case 267-05 T/R | Avnet America |
DIODE, SCHOTTKY, 3A, 60V, AXIAL | element14 |
Schottky barrier diode,MBR360RLG 3A 60V | RS |
MBR360 Series 3 A 60 V Axial Lead Schottky Rectifier | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ON Semi Schottky Diode 60V 3A 2-Pin DO-201AD | ON Semiconductor MBR360RLG | RS Americas |
Where can I find additional details, specifications and documents for a MBR360RLG?
Additional datasheets, footprints and schematics for MBR360RLG are listed on our Part Details page. You can also find images and similar parts to MBR360RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR360RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR360RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR360RLG fall under?
The MBR360RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR360RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR360RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR360RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR360RLG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for MBR360RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR360RLG often in real-time on the comparison pages.
What if I can't find stock of MBR360RLG?
You can fill out our help required form which you can use to request a quote for MBR360RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.