Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
676
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
RoHS Compliant | Yes |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier Common Cathode 30A To-247Ad | Newark Electronics |
MBR3060PT Series 60 V 200 A Dual Common-Cathode Schottky Rectifier - TO-247AD | Future Electronics |
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-247AD Tube | Avnet America |
Vishay Schottky Diode, 30A, 60V, TO-247AD | Distrelec |
30A 60V SKY TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a MBR3060PT-E3/45?
Additional datasheets, footprints and schematics for MBR3060PT-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBR3060PT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR3060PT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR3060PT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR3060PT-E3/45 fall under?
The MBR3060PT-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR3060PT-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR3060PT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR3060PT-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR3060PT-E3/45 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Distrelec have stock available or on a lead time for MBR3060PT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR3060PT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBR3060PT-E3/45?
You can fill out our help required form which you can use to request a quote for MBR3060PT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.