Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.38
|
No stock
|
Buy Now | |
TTI Europe
from US$0.86
|
780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
526
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
310
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
130
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 760mV |
RoHS Compliant | Yes |
30A 45V SKY TO247AD | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
MBR3045PT Series 45 V 200 A Dual Common-Cathode Schottky Rectifier - TO-247AD | Future Electronics |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-247AD Tube | EBV Elektronik |
Schottky Rectifier Common Cathode 30A To-247Ad | Newark Electronics |
Diode, Schottky Barrier, Vr 45V, If 30A, Pkg TO-247AD, Config Dual Common Cathode | General Semiconductor / Vishay MBR3045PT-E3/45 | RS Americas |
Where can I find additional details, specifications and documents for a MBR3045PT-E3/45?
Additional datasheets, footprints and schematics for MBR3045PT-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBR3045PT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR3045PT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR3045PT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR3045PT-E3/45 fall under?
The MBR3045PT-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR3045PT-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR3045PT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR3045PT-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR3045PT-E3/45 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Chip One Stop and EBV Elektronik have stock available or on a lead time for MBR3045PT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR3045PT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBR3045PT-E3/45?
You can fill out our help required form which you can use to request a quote for MBR3045PT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.