Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
616
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
616
in stock
|
Buy Now | |
element14
from US$0.58
|
616
in stock
|
Buy Now | |
Micros
from US$0.23
|
530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
352
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | MBR20 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR20 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 150A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Status: | Unknown |
---|---|
Series: | MBR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | MBR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Semiconductor Technology | Si |
MBR Series (2x) 10 A 60 V Common Cathode Schottky Barrier Rectifier - TO-220AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MBR2060CT?
Additional datasheets, footprints and schematics for MBR2060CT are listed on our Part Details page. You can also find images and similar parts to MBR2060CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2060CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2060CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2060CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2060CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR2060CT have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MBR2060CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2060CT often in real-time on the comparison pages.
What if I can't find stock of MBR2060CT?
You can fill out our help required form which you can use to request a quote for MBR2060CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.