Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Schottky Rectifier, 20A, 50V, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 20A, 50V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a MBR2050CT?
Additional datasheets, footprints and schematics for MBR2050CT are listed on our Part Details page. You can also find images and similar parts to MBR2050CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2050CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2050CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2050CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2050CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR2050CT have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MBR2050CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2050CT often in real-time on the comparison pages.
What if I can't find stock of MBR2050CT?
You can fill out our help required form which you can use to request a quote for MBR2050CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.