MBR2040CTL Semiconductors - Discretes by Multicomp

SCHOTTKY DIODE 20A 40V TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Diode Case Style TO-220AB
No. of Pins 3Pins
Forward Voltage VF Max 550mV


MBR2040CTL Diodes by Multicomp Pro

SCHOTTKY DIODE, 20A, 40V, TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Diode Case Style TO-220AB
No. of Pins 3Pins
Forward Voltage VF Max 550mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Diode, 20A, 40V, To-220Ab | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR2040CTL?

Additional datasheets, footprints and schematics for MBR2040CTL are listed on our Part Details page. You can also find images and similar parts to MBR2040CTL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR2040CTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2040CTL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR2040CTL fall under?

The MBR2040CTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR2040CTL when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2040CTL you can contact the distributor directly for product support, shipping queries etc.

Is the MBR2040CTL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR2040CTL have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBR2040CTL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR2040CTL often in real-time on the comparison pages.

What if I can't find stock of MBR2040CTL?

You can fill out our help required form which you can use to request a quote for MBR2040CTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay