Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual |
MaximumAverageRectifiedCurrent IO (A) | 20 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.64 V |
@ IF (A) | 10 A |
Maximum ReverseCurrent IR (µA) | 100 µA |
@ VR (V) | 40 V |
Diode Schottky 40V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 840mV |
RoHS Compliant | Yes |
Schottky Rectifier, 20A, 40V, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 20A, 40V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a MBR2040CT?
Additional datasheets, footprints and schematics for MBR2040CT are listed on our Part Details page. You can also find images and similar parts to MBR2040CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2040CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2040CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2040CT fall under?
The MBR2040CT is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to MBR2040CT when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2040CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2040CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR2040CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MBR2040CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2040CT often in real-time on the comparison pages.
What if I can't find stock of MBR2040CT?
You can fill out our help required form which you can use to request a quote for MBR2040CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.