Status: | Active |
---|---|
Series: | MBR20200CT |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,175
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
400
in stock
|
Buy Now | |
Avnet Asia
from US$1.03
|
350
in stock
|
Buy Now | |
element14
from US$1.50
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
55
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Farnell
from US$1.34
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
200 Volt Blocking Voltage |
Low Forward Voltage Drop |
Guardring for Stress Protection and High dv/dt Capability (10,000 V/µs) |
Dual Diode Construction - Terminals 1 and 3 Must be Connected for Parallel Operation at Full Rating Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B20200 |
Pb-Free Package is Available |
Description | MBR20200CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 200 |
VF Max (V) | 1 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | 500 |
Package Type | TO-220-3 |
Schottky Rectifier, Common Cathode, 20A To-220 | Newark Electronics |
MBR Series 100 V 20 A Flange Mount Schottky Barrier Power Rectifier - TO-220AB | Future Electronics |
Diode Schottky 200V 20A 3-Pin(3+Tab) TO-220AB Rail | Avnet Asia |
DIODE, SCHOTTKY, 2X10A, 200V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
20A 200V Schottky Rectifier,MBR20200CTG | RS |
Where can I find additional details, specifications and documents for a MBR20200CTG?
Additional datasheets, footprints and schematics for MBR20200CTG are listed on our Part Details page. You can also find images and similar parts to MBR20200CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20200CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20200CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR20200CTG fall under?
The MBR20200CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR20200CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20200CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20200CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR20200CTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet Asia, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MBR20200CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20200CTG often in real-time on the comparison pages.
What if I can't find stock of MBR20200CTG?
You can fill out our help required form which you can use to request a quote for MBR20200CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.