Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
527
in stock
|
Buy Now | |
Schukat Electronic
from US$0.47
|
4,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,424
in stock
|
Buy Now | |
element14
from US$0.42
|
2,424
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
395
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MBR20200CT |
RoHS: | Compliant |
200 Volt Blocking Voltage |
Low Forward Voltage Drop |
Guardring for Stress Protection and High dv/dt Capability (10,000 V/µs) |
Dual Diode Construction - Terminals 1 and 3 Must be Connected for Parallel Operation at Full Rating Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B20200 |
Pb-Free Package is Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 920mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Schottky Rectifier, 20A, 200V, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 20A, 200V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a MBR20200CT?
Additional datasheets, footprints and schematics for MBR20200CT are listed on our Part Details page. You can also find images and similar parts to MBR20200CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20200CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20200CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20200CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20200CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR20200CT have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MBR20200CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20200CT often in real-time on the comparison pages.
What if I can't find stock of MBR20200CT?
You can fill out our help required form which you can use to request a quote for MBR20200CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.