Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.88
|
13,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
1,399
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
941
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
153
in stock
|
Buy Now | |
Avnet Asia
-
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 150A |
RoHS Compliant | Yes |
MBR20 Series Dual 100 V 150 A Through Hole Schottky Rectifier - TO-220-3 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode, Schottky Barrier, Vr 100V, If 20A, Pkg TO-220AB, Config Dual Common Cathode | General Semiconductor / Vishay MBR20100CT-E3/4W | RS Americas |
Schottky Rectifier, 20A, 100V, To-220Ab | Newark Electronics |
20A 100V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a MBR20100CT-E3/4W.?
Additional datasheets, footprints and schematics for MBR20100CT-E3/4W. are listed on our Part Details page. You can also find images and similar parts to MBR20100CT-E3/4W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20100CT-E3/4W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20100CT-E3/4W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR20100CT-E3/4W. fall under?
The MBR20100CT-E3/4W. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR20100CT-E3/4W. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20100CT-E3/4W. you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20100CT-E3/4W. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBR20100CT-E3/4W. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for MBR20100CT-E3/4W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20100CT-E3/4W. often in real-time on the comparison pages.
What if I can't find stock of MBR20100CT-E3/4W.?
You can fill out our help required form which you can use to request a quote for MBR20100CT-E3/4W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.