Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
16,575
in stock
|
Buy Now | |
element14
from US$0.42
|
11,418
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
11,198
in stock
|
Buy Now | |
Farnell
from US$0.41
|
11,198
in stock
|
Buy Now | |
Conrad
from US$1.16
|
968
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
850
in stock
|
Buy Now | |
Micros
from US$0.35
|
515
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Schottky Rectifier, 20A, 100V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR20100CT?
Additional datasheets, footprints and schematics for MBR20100CT are listed on our Part Details page. You can also find images and similar parts to MBR20100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20100CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR20100CT have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MBR20100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20100CT often in real-time on the comparison pages.
What if I can't find stock of MBR20100CT?
You can fill out our help required form which you can use to request a quote for MBR20100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.