Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
15,675
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
2,188
in stock
|
Buy Now | |
element14
from US$0.81
|
1,318
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low power loss, high efficiency. |
High surge capacity. |
For use in low voltage, high frequencyinverters, free wheeling, and polarityprotection applications. |
Metal silicon junction, majority carrierconduction. |
High current capacity, low forwardvoltage drop. |
Guard ring for over voltage protection. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR1660 |
---|---|
Compliance | Pb-free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 16 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
Diode Schottky 60V 16A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
@ VR (V) | 60 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Forward Voltage Drop VF (V) | 0.75 |
MaximumAverageRectifiedCurrent IO (A) | 16 |
Maximum ReverseCurrent IR (µA) | 1000 |
Peak ForwardSurge CurrentIFSM (A) | 150 |
Peak RepetitiveReverse VoltageVRRM (V) | 60 |
AEC Qualified | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Schottky 60V 16A TO220AC | Schukat Electronic |
DIODE, SCHOTTKY, 16A, 60V, TO-220AC | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
SCHOTTKY RECTIFIER, 16A, 60V, TO-220AC | element14 |
Schottky Rectifier, 16A, 60V, To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR1660?
Additional datasheets, footprints and schematics for MBR1660 are listed on our Part Details page. You can also find images and similar parts to MBR1660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1660 fall under?
The MBR1660 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1660 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1660 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1660 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1660 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for MBR1660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1660 often in real-time on the comparison pages.
What if I can't find stock of MBR1660?
You can fill out our help required form which you can use to request a quote for MBR1660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.