Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
805
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
21,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
3,013
in stock
|
Buy Now | |
element14
from US$0.72
|
3,013
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,013
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
573
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
456
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$1.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 1.8kA |
RoHS Compliant | Yes |
16A 45V SKY TO220AC | TTI Europe |
Schottky Rectifier, 45V, 16A, To-220Ac Rohs Compliant: Yes |Vishay MBR1645-E3/45 | Newark Electronics |
SCHOTTKY RECTIFIER, 45V, 16A, TO-220AC | element14 |
Diode Schottky 16A 45V TO220AC | RS |
Vishay Schottky Diode, 16A, 45V, TO-220AC | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
MBR1645 Series 45 V 16 A Through Hole Schottky Rectifier - TO-220AC | Future Electronics |
Diode Schottky 45V 16A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MBR1645-E3/45.?
Additional datasheets, footprints and schematics for MBR1645-E3/45. are listed on our Part Details page. You can also find images and similar parts to MBR1645-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1645-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1645-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1645-E3/45. fall under?
The MBR1645-E3/45. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1645-E3/45. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1645-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1645-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBR1645-E3/45. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MBR1645-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1645-E3/45. often in real-time on the comparison pages.
What if I can't find stock of MBR1645-E3/45.?
You can fill out our help required form which you can use to request a quote for MBR1645-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.