Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
3,775
in stock
|
Buy Now | |
element14
from US$0.46
|
219
in stock
|
Buy Now | |
Farnell
from US$0.41
|
219
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
@ VR (V) | 45 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Forward Voltage Drop VF (V) | 0.63 |
MaximumAverageRectifiedCurrent IO (A) | 16 |
Maximum ReverseCurrent IR (µA) | 200 |
Peak ForwardSurge CurrentIFSM (A) | 150 |
Peak RepetitiveReverse VoltageVRRM (V) | 45 |
AEC Qualified | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B1635, B1645 |
Applications |
---|
Switching Power Supplies, Power Inverters |
Status: | Unknown |
---|---|
Series: | MBR16 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 16A |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | MBR16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR1645?
Additional datasheets, footprints and schematics for MBR1645 are listed on our Part Details page. You can also find images and similar parts to MBR1645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1645 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1645 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1645 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MBR1645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1645 often in real-time on the comparison pages.
What if I can't find stock of MBR1645?
You can fill out our help required form which you can use to request a quote for MBR1645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.