Status: | Unknown |
---|---|
Series: | MBR16 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | MBR16 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Current Ir Max | 200µA |
Diode Type | Schottky |
Forward Voltage | 630mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Schottky Rectifier, 16A, 35V To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR1635G?
Additional datasheets, footprints and schematics for MBR1635G are listed on our Part Details page. You can also find images and similar parts to MBR1635G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1635G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1635G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1635G fall under?
The MBR1635G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MBR1635G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1635G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1635G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR1635G have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for MBR1635G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1635G often in real-time on the comparison pages.
What if I can't find stock of MBR1635G?
You can fill out our help required form which you can use to request a quote for MBR1635G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.