MBR1635-E3/45 Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 16A, 35V, TO-220AC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.47
11
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.39
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 35V
Forward Current If(AV) 16A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 570mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rectifier, 16A, 35V, To-220Ac | Newark Electronics
MBR1635 Series 35 V 16 A Through Hole Schottky Rectifier - TO-220AC | Future Electronics
Diode Schottky 35V 16A 2-Pin(2+Tab) TO-220AC Tube | Avnet America
16A 35V SKY TO220AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR1635-E3/45?

Additional datasheets, footprints and schematics for MBR1635-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBR1635-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR1635-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1635-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR1635-E3/45 fall under?

The MBR1635-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR1635-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1635-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the MBR1635-E3/45 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MBR1635-E3/45 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for MBR1635-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR1635-E3/45 often in real-time on the comparison pages.

What if I can't find stock of MBR1635-E3/45?

You can fill out our help required form which you can use to request a quote for MBR1635-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay