Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a MBR16150+?
Additional datasheets, footprints and schematics for MBR16150+ are listed on our Part Details page. You can also find images and similar parts to MBR16150+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR16150+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR16150+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR16150+ fall under?
The MBR16150+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR16150+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR16150+ you can contact the distributor directly for product support, shipping queries etc.
Is the MBR16150+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR16150+ have stock available?
Authorised distributors including element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MBR16150+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR16150+ often in real-time on the comparison pages.
What if I can't find stock of MBR16150+?
You can fill out our help required form which you can use to request a quote for MBR16150+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.