Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 150A |
RoHS Compliant | Yes |
Vishay Schottky Diode, 15A, 45V, TO-220AB | Distrelec |
MBR1545CT Series 45 V 15 A Through Hole Schottky Rectifier - TO-220AB | Future Electronics |
Diode Schottky 45V 15A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
15A 45V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a MBR1545CT-E3/45?
Additional datasheets, footprints and schematics for MBR1545CT-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBR1545CT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1545CT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1545CT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1545CT-E3/45 fall under?
The MBR1545CT-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1545CT-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1545CT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1545CT-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR1545CT-E3/45 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for MBR1545CT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1545CT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBR1545CT-E3/45?
You can fill out our help required form which you can use to request a quote for MBR1545CT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.