Status: | Active |
---|---|
Series: | MBR1100 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Reverse Current |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Guard-Ring for Stress Protection |
Low Forward Voltage |
150°C Operating Junction Temperature |
High Surge Capacity Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max.for 10 Seconds |
Shipped in plastic bags, 1000 per bag |
Available Tape and Reeled, 5000 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: B1100 |
These are Pb-Free Devices |
Description | MBR1100 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.79 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
MBR1100RLG Series 100 V 1 A Axial Lead Schottky Barrier Rectifier - DO-41 | Future Electronics |
Diode Schottky 100V 1A Axial DO-41 | RS |
Rectifier Diode, Single, 100 V, 1 A, 790 Mv, 50 A, 175 C Rohs Compliant: Yes |Onsemi MBR1100RLG | Newark Electronics |
Diode Schottky 100V 1A 2-Pin DO-41 T/R | Avnet America |
SCHOTTKY RECTIFIER, 1A, 100V, DO-41 | element14 |
Where can I find additional details, specifications and documents for a MBR1100RLG?
Additional datasheets, footprints and schematics for MBR1100RLG are listed on our Part Details page. You can also find images and similar parts to MBR1100RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1100RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1100RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1100RLG fall under?
The MBR1100RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1100RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1100RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1100RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1100RLG have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MBR1100RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1100RLG often in real-time on the comparison pages.
What if I can't find stock of MBR1100RLG?
You can fill out our help required form which you can use to request a quote for MBR1100RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.