MBR1090G. Semiconductors - Discretes by ON Semiconductor

SCHOTTKY RECTIFIER 10A 90V TO-220AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 90V
Forward Current If(AV) 10A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 800mV
Packaging Each

Alternative Descriptions

Diode Schottky 90V 10A 2-Pin(2+Tab) TO-220AC Rail | Avnet America
DIODE, SCHOTTKY, 10A, 90V, TO-220 | element14
Schottky Rectifier, 10A, 90V, To-220Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR1090G.?

Additional datasheets, footprints and schematics for MBR1090G. are listed on our Part Details page. You can also find images and similar parts to MBR1090G. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR1090G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1090G. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR1090G. fall under?

The MBR1090G. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR1090G. when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1090G. you can contact the distributor directly for product support, shipping queries etc.

Is the MBR1090G. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR1090G. have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MBR1090G..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR1090G. often in real-time on the comparison pages.

What if I can't find stock of MBR1090G.?

You can fill out our help required form which you can use to request a quote for MBR1090G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay