Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
830
in stock
|
Buy Now | |
element14
from US$0.19
|
4,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
984
in stock
|
Buy Now | |
Micros
from US$0.18
|
935
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AB | element14 |
Schottky Rectifier, 10A, 60V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR1060CT?
Additional datasheets, footprints and schematics for MBR1060CT are listed on our Part Details page. You can also find images and similar parts to MBR1060CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1060CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1060CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1060CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1060CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1060CT have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for MBR1060CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1060CT often in real-time on the comparison pages.
What if I can't find stock of MBR1060CT?
You can fill out our help required form which you can use to request a quote for MBR1060CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.