MBR1060 Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Barrier Rectifier, 10 A, 60 V


This Schottky Rectifier uses the Schottky Barrier principle with a platinum barrier metal.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
669
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.26
7,275
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,617
in stock
Buy Now
Logo for element14
element14
from US$0.58
1,858
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now

Features

Guard-Ring for Stress Protection
Low Forward Voltage
150 °C Operating Junction Temperature
Epoxy Meets UL94, VO at 1/8"
Low Power Loss/High Efficiency
High Surge Capacity
Low Stored Charge Majority Carrier Conduction Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.9 grams (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds
Pb-Free Packages are Available


MBR1060 Schottky (.5A and Above) by Diodes Incorporated

Schottky


Specifications

AEC Qualified Yes
Compliance (Only Automotive supports PPAP) Standard
Configuration Single
MaximumAverageRectifiedCurrent IO (A) 10 A
@ TerminalTemperature TT (ºC) 125 ºC
Peak RepetitiveReverse VoltageVRRM (V) 60 V
Peak ForwardSurge CurrentIFSM (A) 150 A
Forward Voltage Drop VF (V) 0.95 V
@ IF (A) 10 A
Maximum ReverseCurrent IR (µA) 100 µA
@ VR (V) 60 V
TotalCapacitance CT (pF) 400 pF

MBR1060+ Semiconductors - Discretes by Multicomp

SCHOTTKY RECTIFIER 10A 60V TO-220AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 10A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 950mV
Forward Surge Current Ifsm Max 150A
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Semiconductor Technology Si

MBR1060 Diodes by Multicomp Pro

SCHOTTKY DIODE, 10A, 60V, TO-220AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 10A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 950mV
Current, Ifs max 150A
RoHS Compliant Yes

Alternative Descriptions

Schottky Rectifier, 10A, 60V, To-220Ac | Newark Electronics
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR1060?

Additional datasheets, footprints and schematics for MBR1060 are listed on our Part Details page. You can also find images and similar parts to MBR1060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR1060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR1060 fall under?

The MBR1060 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBR1060 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1060 you can contact the distributor directly for product support, shipping queries etc.

Is the MBR1060 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBR1060 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MBR1060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR1060 often in real-time on the comparison pages.

What if I can't find stock of MBR1060?

You can fill out our help required form which you can use to request a quote for MBR1060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay