Status: | Active |
---|---|
Series: | MBR1045 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Future Electronics
from US$0.41
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,700
in stock
|
Buy Now | |
Avnet Silica
-
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B1035, B1045 |
Pb-Free Packages are Available |
Description | MBR1045 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.84 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
MBR Series 10 A 45 V Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 10A 2-Pin(2+Tab) TO-220AC Rail | EBV Elektronik |
Schottky barrier diode,MBR1045 10A 45V | RS |
Rectifier Diode, Single, 45 V, 10 A, 570 Mv, 150 A, 175 C Rohs Compliant: Yes |Onsemi MBR1045G | Newark Electronics |
ON Semi MBR1045G, Schottky Diode, 45V 10A, 2-Pin TO-220AC | ON Semiconductor MBR1045G | RS Americas |
DIODE, SCHOTTKY, 10A, 45V | element14 |
Where can I find additional details, specifications and documents for a MBR1045G?
Additional datasheets, footprints and schematics for MBR1045G are listed on our Part Details page. You can also find images and similar parts to MBR1045G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1045G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1045G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1045G fall under?
The MBR1045G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1045G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1045G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1045G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1045G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for MBR1045G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1045G often in real-time on the comparison pages.
What if I can't find stock of MBR1045G?
You can fill out our help required form which you can use to request a quote for MBR1045G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.