Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
474
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
4,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
438
in stock
|
Buy Now | |
element14
from US$0.60
|
378
in stock
|
Buy Now | |
Farnell
from US$0.59
|
378
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
RoHS Compliant | Yes |
10A 45V SKY TO220AC | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 10A 2-Pin(2+Tab) | RS |
Schottky Rectifier, 45V, 10A, To-220Ac Rohs Compliant: Yes |Vishay MBR1045-E3/45 | Newark Electronics |
SCHOTTKY RECTIFIER, 45V, 10A, TO-220AC | element14 |
MBR1045 Series 45 V 10 A Through Hole Schottky Barrier Rectifier - TO-220AC | Future Electronics |
Diode Schottky 45V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
MBR1045-E3/45, Schottky Diode, 45V 10A, 2-Pin TO-220AC | Siliconix / Vishay MBR1045-E3/45 | RS Americas |
Where can I find additional details, specifications and documents for a MBR1045-E3/45.?
Additional datasheets, footprints and schematics for MBR1045-E3/45. are listed on our Part Details page. You can also find images and similar parts to MBR1045-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1045-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1045-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1045-E3/45. fall under?
The MBR1045-E3/45. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1045-E3/45. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1045-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1045-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBR1045-E3/45. have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for MBR1045-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1045-E3/45. often in real-time on the comparison pages.
What if I can't find stock of MBR1045-E3/45.?
You can fill out our help required form which you can use to request a quote for MBR1045-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.