Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
640
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
9,275
in stock
|
Buy Now | |
Micros
from US$0.25
|
1,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
898
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
696
in stock
|
Buy Now | |
Conrad
from US$0.81
|
696
in stock
|
Buy Now | |
element14
from US$0.45
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 45 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.84 V |
@ IF (A) | 10 A |
Maximum ReverseCurrent IR (µA) | 100 µA |
@ VR (V) | 45 V |
TotalCapacitance CT (pF) | 400 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B1035, B1045 |
Pb-Free Packages are Available |
MBR1045, STANDARD RECOVERY RECTIFIERS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Current Ifs max | 150A |
Status: | Unknown |
---|---|
Series: | MBR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Semiconductor Technology | Si |
Schottky Rect, 45V, 10A, To-220Ac | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
10 AMP SCHOTTKY T0220AC | Solid State Manufacturing MBR1045 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Current, Ifs max | 150A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MBR1045?
Additional datasheets, footprints and schematics for MBR1045 are listed on our Part Details page. You can also find images and similar parts to MBR1045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1045 fall under?
The MBR1045 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to MBR1045 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1045 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1045 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1045 have stock available?
Authorised distributors including Schukat Electronic, Farnell, Micros, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for MBR1045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1045 often in real-time on the comparison pages.
What if I can't find stock of MBR1045?
You can fill out our help required form which you can use to request a quote for MBR1045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.