Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Forward Voltage VF Max | 340mV |
Forward Surge Current Ifsm Max | 45A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
SCHOTTKY RECT, AEC-Q101, 20V, SOD123F | Farnell |
Where can I find additional details, specifications and documents for a MBR1020VL?
Additional datasheets, footprints and schematics for MBR1020VL are listed on our Part Details page. You can also find images and similar parts to MBR1020VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1020VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1020VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1020VL fall under?
The MBR1020VL is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MBR1020VL when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1020VL you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1020VL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR1020VL have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for MBR1020VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1020VL often in real-time on the comparison pages.
What if I can't find stock of MBR1020VL?
You can fill out our help required form which you can use to request a quote for MBR1020VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.