Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,688
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,004
in stock
|
Buy Now | |
element14
from US$0.52
|
857
in stock
|
Buy Now | |
Farnell
from US$0.44
|
857
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MBR10XCT Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 980mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | MBR10XCT Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | MBR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 980mV |
Forward Surge Current Ifsm Max | 128A |
Operating Temperature Max | 150°C |
Product Range | MBR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Semiconductor Technology | Si |
Schottky Rect, 200V, 10A, To-220Ab | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 980mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MBR10200CT?
Additional datasheets, footprints and schematics for MBR10200CT are listed on our Part Details page. You can also find images and similar parts to MBR10200CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR10200CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR10200CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR10200CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR10200CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR10200CT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for MBR10200CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR10200CT often in real-time on the comparison pages.
What if I can't find stock of MBR10200CT?
You can fill out our help required form which you can use to request a quote for MBR10200CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.