Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
988
in stock
|
Buy Now | |
Micros
from US$0.20
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
273
in stock
|
Buy Now | |
element14
from US$0.92
|
273
in stock
|
Buy Now | |
EBV Elektronik
-
|
108,500
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MBR10 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 980mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | MBR10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 120A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Status: | Unknown |
---|---|
Series: | MBR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 930mV |
Forward Surge Current Ifsm Max | 138A |
Operating Temperature Max | 150°C |
Product Range | MBR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Semiconductor Technology | Si |
Schottky Rect, 150V, 10A, To-220Ab | Newark Electronics |
SCHOTTKY RECT, 150V, 10A, TO-220AB | element14 |
150V 10A Schottky MBR series TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MBR10150CT?
Additional datasheets, footprints and schematics for MBR10150CT are listed on our Part Details page. You can also find images and similar parts to MBR10150CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR10150CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR10150CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR10150CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR10150CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR10150CT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBR10150CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR10150CT often in real-time on the comparison pages.
What if I can't find stock of MBR10150CT?
You can fill out our help required form which you can use to request a quote for MBR10150CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.