Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
620
in stock
|
Buy Now | |
Micros
from US$0.16
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
800
in stock
|
Buy Now | |
element14
from US$0.92
|
620
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MBR10 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | MBR10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 120A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Status: | Unknown |
---|---|
Series: | MBR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | MBR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Semiconductor Technology | Si |
100V 10A Schottky Mbr Series To-220Ab/ Tube |Littelfuse MBR10100CT | Newark Electronics |
100V 10A SCHOTTKY MBR SERIES TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MBR10100CT?
Additional datasheets, footprints and schematics for MBR10100CT are listed on our Part Details page. You can also find images and similar parts to MBR10100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR10100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR10100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR10100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR10100CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR10100CT have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for MBR10100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR10100CT often in real-time on the comparison pages.
What if I can't find stock of MBR10100CT?
You can fill out our help required form which you can use to request a quote for MBR10100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.