Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.21
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
90,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
30,985
in stock
|
Buy Now | |
element14
from US$0.19
|
30,985
in stock
|
Buy Now | |
Farnell
from US$0.10
|
30,985
in stock
|
Buy Now | |
Micros
from US$0.0344
|
5,995
in stock
|
Buy Now | |
RS
from US$0.17
|
4,099
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
2,815
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
654
in stock
|
Buy Now | |
EBV Elektronik
-
|
57,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low-Leakage |
Surge Overload Rating: 35 A Peak |
Ideal for Printed Circuit Board |
UL Certified: UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MB8S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | 0.5 |
trr Max (ns) | - |
VRRM Max (V) | 800 |
VFM Max (V) | 1 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | SOIC4 W |
Rectifier, Fairchild, MB8S | RS |
onsemi Bridge Rectifier, 560V, 500mA, SOIC | Distrelec |
MB8S Series 800 V 0.5 A 5 uA Surface Mount Bridge Rectifier - SOIC-4 | Future Electronics |
Diode Rectifier Bridge Single 800V 0.5A 4-Pin SOIC N T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | MB8S Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MB8S Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, 0.8A, 800V, Mbs | Newark Electronics |
BRIDGE RECTIFIER, 0.8A, 800V, MBS | element14 |
Where can I find additional details, specifications and documents for a MB8S?
Additional datasheets, footprints and schematics for MB8S are listed on our Part Details page. You can also find images and similar parts to MB8S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB8S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB8S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB8S fall under?
The MB8S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MB8S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB8S you can contact the distributor directly for product support, shipping queries etc.
Is the MB8S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MB8S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MB8S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB8S often in real-time on the comparison pages.
What if I can't find stock of MB8S?
You can fill out our help required form which you can use to request a quote for MB8S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.