Status: | Unknown |
---|---|
Series: | MB2S, MB4S, MB6S |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
490
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
21,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,165
in stock
|
Buy Now | |
element14
from US$0.23
|
3,165
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,165
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Saves space on printed circuit boards |
Ideal for automated placement |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, lighting ballaster, battery charger, home appliances, office equipment, and telecommunication applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MB2S, MB4S, MB6S |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.5A 200V BR TO269AA | TTI Europe |
Rectifier, Bridge, 200V, 0.5A, To269Aa | Newark Electronics |
76K7620 | element14 |
RECTIFIER, BRIDGE, 200V, 0.5A, TO269AA | Farnell |
MB2S-E3 | RS |
MB2S Series 200 V 0.5 A Mini Glass Passivated Bridge Rectifier SMT - TO-269-AA | Future Electronics |
Diode Rectifier Bridge Single 200V 0.8A 4-Pin TO-269AA Tube | Avnet America |
Diode, Bridge Rectifier, Standard, Vr 200V, If 0.5A, Pkg TO-269AA, Config Single Phase | General Semiconductor / Vishay MB2S-E3/45 | RS Americas |
Where can I find additional details, specifications and documents for a MB2S-E3/45?
Additional datasheets, footprints and schematics for MB2S-E3/45 are listed on our Part Details page. You can also find images and similar parts to MB2S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB2S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB2S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB2S-E3/45 fall under?
The MB2S-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MB2S-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB2S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MB2S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB2S-E3/45 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MB2S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB2S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MB2S-E3/45?
You can fill out our help required form which you can use to request a quote for MB2S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.