Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | J |
---|---|
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 750°C |
Sensor Body Material | Stainless Steel |
Lead Length | 250mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Sensor, Thermocouple, J, 250Mm, 750Deg C | Newark Electronics |
SENSOR, THERMOCOUPLE, J, 250MM, 750DEG C | element14 |
Where can I find additional details, specifications and documents for a MB-ISJ-S10-250-MP?
Additional datasheets, footprints and schematics for MB-ISJ-S10-250-MP are listed on our Part Details page. You can also find images and similar parts to MB-ISJ-S10-250-MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-ISJ-S10-250-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-ISJ-S10-250-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-ISJ-S10-250-MP fall under?
The MB-ISJ-S10-250-MP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MB-ISJ-S10-250-MP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-ISJ-S10-250-MP you can contact the distributor directly for product support, shipping queries etc.
Is the MB-ISJ-S10-250-MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-ISJ-S10-250-MP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MB-ISJ-S10-250-MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-ISJ-S10-250-MP often in real-time on the comparison pages.
What if I can't find stock of MB-ISJ-S10-250-MP?
You can fill out our help required form which you can use to request a quote for MB-ISJ-S10-250-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.