Status: | Active |
---|---|
Series: | MAX9934 |
RoHS: | Unknown |
Input Offset Voltage: 10µV (max) |
Gain Error Less than 0.25% |
-0.1V to +5.5V Input Common-Mode Voltage Range |
Chip Select Allows Multiplexing Several MAX9934 Current Monitors to One ADC |
Current Output Allows ROUT Selection for Gain Flexibility |
Single Supply Operation: 2.5V to 3.6V |
Two Gain Options: GM of 25µA/mV (MAX9934T) and 5µA/mV (MAX9934F) |
Bidirectional or Unidirectional Operation |
Small, 6-Bump UCSP (1mm x 1.5mm x 0.6mm) and 8-Pin µMAX Packages |
VSENSE_FS (mV) (recomm.) | 525 |
---|---|
VOS @25°C (µV) (max) | 10 |
Output Format | Current |
CMVR (V) (min) | -0.1 |
CMVR (V) (max) | 5.5 |
VCC (V) (min) | 2.5 |
VCC (V) (max) | 3.6 |
ICC (µA) (typ) | 120 |
Bi-Dir. Curr. Sense | Yes |
Gain | 25 µA/mV5 µA/mV |
Gain Accuracy @25°C (%) (max) | 0.25 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 100pA |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 1.5kHz |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.6V |
Input Offset Voltage | 14µV |
CMRR | 135dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Amp, 1.5Khz, Umax-8 | Newark Electronics |
CURRENT SENSE AMP, 1.5KHZ, UMAX-8 | element14 |
High-Precision, Low-Voltage, C | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9934TAUA+ ?
Additional datasheets, footprints and schematics for MAX9934TAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9934TAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9934TAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9934TAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9934TAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9934TAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9934TAUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9934TAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9934TAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9934TAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX9934TAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.