Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 35µA |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 10MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Input Offset Voltage | 10µV |
CMRR | 130dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
CURRENT SENSE AMP, 10KHZ, TDFN-8 | element14 |
Current Sense Amp, 10Khz, Tdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9643UATA+T?
Additional datasheets, footprints and schematics for MAX9643UATA+T are listed on our Part Details page. You can also find images and similar parts to MAX9643UATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9643UATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9643UATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9643UATA+T fall under?
The MAX9643UATA+T is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MAX9643UATA+T when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9643UATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9643UATA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9643UATA+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9643UATA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9643UATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9643UATA+T?
You can fill out our help required form which you can use to request a quote for MAX9643UATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.