Status: | Active |
---|---|
Series: | MAX9612 |
RoHS: | Unknown |
0V to +60V Input Common-Mode Voltage Range |
2.7V to 5.5V Power-Supply Range, Compatible with 1.8V and 3.3V Logic |
5µA Software Shutdown Current |
Integrated 12-Bit ADC |
13µV Current-Sense ADC Resolution |
500µV (max) Current-Sense ADC Input Offset Voltage |
0.5% (max) Current-Sense ADC Gain Error |
I²C Bus with 16 Addresses |
Small, 3mm x 5mm 10-Pin µMAX Package |
-40°C to +125°C Operating Temperature Range |
VSENSE_FS (mV) (recomm.) | 440 |
---|---|
VOS @25°C (µV) (max) | 300 |
Output Format | Digital |
CMVR (V) (min) | 0 |
CMVR (V) (max) | 60 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 1600 |
Bi-Dir. Curr. Sense | No |
Gain | Adj. |
Gain Accuracy @25°C (%) (max) | 0.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 1µA |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 2.5MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 350µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Side, Current-Sense Ampli | Analog Devices |
CURRENT SENSE AMP, 2.5MHZ, UMAX-10 | Farnell |
Current Sense Amp, 2.5Mhz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9612AUB+ ?
Additional datasheets, footprints and schematics for MAX9612AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9612AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9612AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9612AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9612AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9612AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9612AUB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9612AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9612AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9612AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9612AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.