Status: | Active |
---|---|
Series: | MAX9392 |
RoHS: | Unknown |
1.5GHz Operation with 250mV Differential Output Swing |
2psRMS (max) Random Jitter |
AC Specifications Guaranteed for 150mV Differential Input |
Signal Inputs Accept Any Differential Signaling Standard |
LVDS Outputs for Clock or High-Speed Data |
High-Level Input Fail-Safe Detection (MAX9392) |
Low-Level Input Fail-Safe Detection (MAX9393) |
3.0V to 3.6V Supply Voltage Range |
LVCMOS/LVTTL Logic Inputs Control Signal Routing |
Signal Type (Rx) | CMLHSTLLVDSLVPECL |
---|---|
Signal Type (Tx) | LVDS |
Functions | Switch |
# Rx | 4 |
# Tx | 4 |
Propagation Delay (ps) (max) | 565 |
VSUPPLY (V) | 3.3 |
Package/Pins | TQFP/32 |
BudgetaryPrice (See Notes) | 8.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | CML HSTL / LVDS |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Anything-to-LVDS Dual 2 x 2 Cr | Analog Devices |
DIGITAL CROSS POINT SWITCH, 2X2, TQFP-32 | element14 |
Digital Cross Point Switch, 2X2, Tqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9392EHJ+ ?
Additional datasheets, footprints and schematics for MAX9392EHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX9392EHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9392EHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9392EHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9392EHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9392EHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9392EHJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9392EHJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9392EHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX9392EHJ+ ?
You can fill out our help required form which you can use to request a quote for MAX9392EHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.