Status: | Active |
---|---|
Series: | MAX9320 |
RoHS: | Unknown |
Improved Second Source of the MC10LVEP11 (MAX9320) |
+2.25V to +3.8V Differential HSTL/LVPECL Operation |
-2.25V to -3.8V LVECL Operation |
Low 22mA (typ) Supply Current |
20ps (typ) Part-to-Part Skew |
6ps (typ) Output-to-Output Skew |
208ps (typ) Propagation Delay |
Minimum 300mV Output at 3GHz |
Outputs Low for Open Input |
ESD Protection >2kV (Human Body Model) |
Available in Thermally Enhanced Exposed-Pad SO Package |
Signal Type (Rx) | HSTLLVECLLVPECL |
---|---|
Signal Type (Tx) | LVECLLVPECL |
Functions | Fan-Out Buffer |
# Rx | 1 |
# Tx | 2 |
Propagation Delay (ps) (max) | 270 |
VSUPPLY (V) | 3.3 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | LVECL, LVPECL, HSTL |
---|---|
No. of Drivers | 2Drivers |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1:2 Differential LVPECL/LVECL/ | Analog Devices |
DIFFERENTIAL CLOCK/DATA DRIVER, 85DEG C | Farnell |
Differential Clock/Data Driver, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9320EUA+T ?
Additional datasheets, footprints and schematics for MAX9320EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX9320EUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9320EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9320EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9320EUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9320EUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9320EUA+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9320EUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9320EUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9320EUA+T ?
You can fill out our help required form which you can use to request a quote for MAX9320EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.