Status: | Active |
---|---|
Series: | MAX9153 |
RoHS: | Unknown |
Ultra-Low 90psP-P (max) Added Deterministic Jitter at 800Mbps (223-1) PRBS Pattern |
1psRMS (max) Added Random Jitter |
60ps (max) Skew Between Channels |
Guaranteed 800Mbps Data Rate |
LVDS (MAX9153) or LVPECL (MAX9154) Input Versions |
Fail-Safe Circuit Sets Output High for Undriven Inputs (MAX9153) |
High-Impedance Differential Input when VCC = 0 |
2µA Power-Down Supply Current |
Conforms to ANSI/EIA/TIA-644 LVDS Standard |
Pin-Compatible Upgrade to DS90LV110 |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | LVDS |
Functions | Fan-Out Buffer |
# Rx | 1 |
# Tx | 10 |
Data Rates (Mbps) | 800 |
Propagation Delay (ps) (max) | 3300 |
VSUPPLY (V) | 3.3 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 9.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Repeater |
---|---|
Peak-to-Peak Jitter Max | 90ps |
Supply Current Max | 145mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Signaling Rate | 800Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Jitter, 800Mbps, 10-Port L | Analog Devices |
Lvds Repeater, 800Mbps, 3.6V, Tssop-28 | Newark Electronics |
LVDS REPEATER, 800MBPS, 3.6V, TSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX9153EUI+ ?
Additional datasheets, footprints and schematics for MAX9153EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX9153EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9153EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9153EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9153EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9153EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9153EUI+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9153EUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9153EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX9153EUI+ ?
You can fill out our help required form which you can use to request a quote for MAX9153EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.