Status: | Active |
---|---|
Series: | MAX9152 |
RoHS: | Unknown |
Pin-Programmable Configuration 2 x 2 Crosspoint Switch 2:1 Mux 1:2 Demux 1:2 Splitter Dual Repeater |
2 x 2 Crosspoint Switch |
2:1 Mux |
1:2 Demux |
1:2 Splitter |
Dual Repeater |
Ultra-Low 120psPK-PK (max) Jitter with 800Mbps, PRBS = 223 -1 Data Pattern |
Low 50ps (max) Channel-to-Channel Skew |
109mW Power Dissipation |
Compatible with ANSI TIA/EIA-644 LVDS Standard |
Inputs Accept LVDS/LVPECL Signals |
LVDS Output Rated for 75Ω and 100Ω Loads |
Pin-Programmable Differential Output Resistance |
Pin-Compatible Upgrade to DS90CP22 (SO Package) |
Available in 16-Pin TSSOP Package (Half the Size of SO) |
Signal Type (Rx) | LVDSLVPECL |
---|---|
Signal Type (Tx) | LVDS |
Functions | Switch |
# Rx | 2 |
# Tx | 2 |
Data Rates (Mbps) | 800 |
Propagation Delay (ps) (max) | 3400 |
VSUPPLY (V) | 3.3 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 5.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | LVDS LVPECL / LVDS |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
800Mbps, LVDS/LVPECL-to-LVDS 2 | Analog Devices |
DIGITAL CROSS POINT SWITCH, 2X2, TSSOP16 | Farnell |
Digital Cross Point Switch, 2X2, Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9152EUE+ ?
Additional datasheets, footprints and schematics for MAX9152EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX9152EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9152EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9152EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9152EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9152EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9152EUE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9152EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9152EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9152EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX9152EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.