Status: | Active |
---|---|
Series: | MAX9130 |
RoHS: | Unknown |
Space-Saving SC70 Package (50% Smaller than SOT23) |
Guaranteed 500Mbps Data Rate |
Low 250ps (max) Pulse Skew |
High-Impedance LVDS Inputs When Powered Off Allow Hot Swapping |
Conforms to ANSI TIA/EIA-644 LVDS Standard |
Single +3.3V Supply |
Fail-Safe Circuit Sets Output High for Undriven Inputs (Open, Terminated, or Shorted) |
Low 150µA (typ) Supply Current in Fail-Safe Mode |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | CMOSLVTTL |
Functions | Level Translator |
# Rx | 1 |
# Tx | 1 |
Propagation Delay (ps) (max) | 3000 |
VSUPPLY (V) | 3.3 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 2.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Line Receiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 7mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SC-70 |
No. of Pins | 6Pins |
Signaling Rate | 500Mbps |
Signal Input Type | LVDS |
Output Level Type | LVCMOS LVTTL |
ESD HBM | 6kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Lvds Line Receiver, 500Mbps, Sc-70-6 | Newark Electronics |
LVDS LINE RECEIVER, 500MBPS, SC-70-6 | element14 |
Single 500Mbps LVDS Line Recei | Analog Devices |
Single 500Mbps LVDS Line Rx in SC70 | RS |
Where can I find additional details, specifications and documents for a MAX9130EXT+T ?
Additional datasheets, footprints and schematics for MAX9130EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX9130EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9130EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9130EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9130EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9130EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9130EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX9130EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9130EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX9130EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX9130EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.