Status: | Production |
---|---|
Series: | MAX8794 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR2 DDR3 LPDDR3 DDR4 LPDDR4 QDR |
---|---|
Source / Sink Current | 3A |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.6V |
DDR Regulator Case Style | TDFN |
No. of Pins | 10Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 1.5V |
Adjustable Output Voltage Min | 500mV |
Input Voltage Max | 3.6V |
Input Voltage Min | 1.1V |
LDO Regulator Case Style | TDFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
Output Voltage Max | 1.5V |
Output Voltage Min | 500mV |
Low-Voltage DDR Linear Regulat | Analog Devices |
DDR TERMINATION REGULATOR, 3A, TDFN-10 | Farnell |
Ddr Termination Regulator, 3A, Tdfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8794ETB+T?
Additional datasheets, footprints and schematics for MAX8794ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX8794ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8794ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8794ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8794ETB+T fall under?
The MAX8794ETB+T is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MAX8794ETB+T when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8794ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8794ETB+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX8794ETB+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8794ETB+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8794ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX8794ETB+T?
You can fill out our help required form which you can use to request a quote for MAX8794ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.