Status: | Active |
---|---|
Series: | MAX7319 |
RoHS: | Unknown |
400kHz, +5.5V-Tolerant I²C Serial Interface |
+1.71V to +5.5V Operating Voltage |
Eight Input Ports with Maskable, Latching Transition Detection |
Input Ports are Overvoltage Protected to +6V |
Transient Changes are Latched, Allowing Detection Between Read Operations |
Active-Low INT Output Alerts Change on Any Selection of Inputs |
AD0 and AD2 Inputs Select from 16 Slave Addresses |
Low 0.6µA (typ) Standby Current |
-40°C to +125°C |
Inputs | 8 |
---|---|
Interface | Serial - I2C CompatibleSerial 2-Wire 400kbit |
Reset Input | Yes |
Interrupt Output | Yes |
Over Voltage Protection (V) | 6 |
Drive Current (mA) | 25 |
VSUPPLY (V) (min) | 1.71 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | - |
---|---|
Bus Frequency | 40kHz |
IC Interface Type | I2C |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFN |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C Port Expander with Eight I | Analog Devices |
I/O Expander, I2C, 8Port, 40Khz, Tqfn-16 | Newark Electronics |
I/O EXPANDER, I2C, 8PORT, 40KHZ, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX7319ATE+ ?
Additional datasheets, footprints and schematics for MAX7319ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX7319ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7319ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7319ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7319ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7319ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7319ATE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7319ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7319ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX7319ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX7319ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.