Status: | Active |
---|---|
Series: | MAX7315 |
RoHS: | Unknown |
400kbps, 2-Wire Serial Interface, 5.5V Tolerant |
2V to 3.6V Operation |
Overall 8-Bit PWM LED Intensity Control Global 16-Step Intensity Control Plus Individual 16-Step Intensity Control |
Global 16-Step Intensity Control |
Plus Individual 16-Step Intensity Control |
Automatic Two-Phase LED Blinking |
50mA Maximum Port Output Current |
Outputs Are 5.5V-Rated Open Drain |
Inputs Are Overvoltage Protected to 5.5V |
Transition Detection with Interrupt Output |
Low Standby Current (1.2µA typ; 3.3µA max) |
Tiny 3mm x 3mm, Thin QFN Package |
-40°C to +125°C Temperature Range |
All Ports Can Be Configured as Inputs or Outputs |
Interface | Serial 2-Wire 400kbit |
---|---|
Outputs | 1 |
I/O | 8 |
Interrupt Output | Yes |
Over Voltage Protection (V) | 5.5 |
Drive Current (mA) | 50 |
VSUPPLY (V) (min) | 2 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | QSOP/16TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | - |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Port I/O Expander with LED I | Analog Devices |
I/O Expander, I2C, Smbus, 8Port, Tqfn-16 | Newark Electronics |
I/O EXPANDER, I2C, SMBUS, 8PORT, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX7315ATE+ ?
Additional datasheets, footprints and schematics for MAX7315ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX7315ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7315ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7315ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7315ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7315ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7315ATE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7315ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7315ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX7315ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX7315ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.