Status: | Active |
---|---|
Series: | MAX7311 |
RoHS: | Unknown |
400kbps I²C-Compatible Serial Interface |
2V to 5.5V Operation |
5V Overvoltage Tolerant I/Os |
Supports Hot Insertion |
16 I/O Pins that Default to Inputs on Power-Up |
100kΩ Pullup on Each I/O |
Open-Drain Interrupt Output (Active-Low INT) |
Bus Timeout for Lock-Up-Free Operation |
Noise Filter on SCL/SDA Inputs |
64 Slave ID Addresses Available |
Low Standby Current (2.9µA typ) |
Polarity Inversion |
4mm x 4mm, 0.8mm Thin QFN Package |
-40°C to +125°C Operation |
Interface | Serial 2-Wire 400kbit |
---|---|
I/O | 16 |
Interrupt Output | Yes |
Over Voltage Protection (V) | 5.5 |
Drive Current (mA) | 40 |
VSUPPLY (V) (min) | 2 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SOIC (W)/24SSOP/24TQFN/24TSSOP/24 |
BudgetaryPrice (See Notes) | 3.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2-Wire-Interfaced 16-Bit I/O P | Analog Devices |
I/O Expander, I2C, 16Bit, Tssop-24 | Newark Electronics |
I/O EXPANDER, I2C, 16BIT, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX7311AUG+ ?
Additional datasheets, footprints and schematics for MAX7311AUG+ are listed on our Part Details page. You can also find images and similar parts to MAX7311AUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7311AUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7311AUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7311AUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7311AUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7311AUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX7311AUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7311AUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX7311AUG+ ?
You can fill out our help required form which you can use to request a quote for MAX7311AUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.