Status: | Active |
---|---|
Series: | MAX7310 |
RoHS: | Unknown |
400kHz 2-Wire Interface |
2.3V to 5.5V Operation |
Low Standby Current (1.7µA typ) |
Bus Timeout for Lock-Up-Free Operation |
56 Slave ID Addresses |
Polarity Inversion |
Eight I/O Pins that Default to Inputs on Power-Up |
5V Tolerant Open-Drain Output on I/O0 |
4mm x 4mm, 0.8mm Thin QFN Package |
-40°C to +125°C Operation |
Interface | Serial 2-Wire 400kbit |
---|---|
I/O | 8 |
Reset Input | Yes |
Over Voltage Protection (V) | 5.5 |
Drive Current (mA) | 20 |
VSUPPLY (V) (min) | 2.3 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | QSOP/16TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
2-Wire-Interfaced 8-Bit I/O Po | Analog Devices |
I/O EXPANDER, I2C, SMBUS, 8BIT, TSSOP-16 | Farnell |
I/O Expander, I2C, Smbus, 8Bit, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7310AUE+T ?
Additional datasheets, footprints and schematics for MAX7310AUE+T are listed on our Part Details page. You can also find images and similar parts to MAX7310AUE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7310AUE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7310AUE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7310AUE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7310AUE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7310AUE+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7310AUE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7310AUE+T often in real-time on the comparison pages.
What if I can't find stock of MAX7310AUE+T ?
You can fill out our help required form which you can use to request a quote for MAX7310AUE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.