Status: | Active |
---|---|
Series: | MAX7301 |
RoHS: | Unknown |
Industry-Standard 4-Wire Interface Simplifies Expansion of I/O Ports to Up to 28 I/Os Independent of Microprocessor Architecture High-Speed, 26MHz, SPI-/QSPI™-/MICROWIRE®-Compatible Serial Interface 2.25V to 5.5V Operation 20 or 28 I/O Ports Configurable as Push-Pull Logic Output, Schmitt Logic Input or Schmitt Logic Input with Internal Pullup Logic Transition Detection for Seven I/O Ports |
High-Speed, 26MHz, SPI-/QSPI™-/MICROWIRE®-Compatible Serial Interface |
2.25V to 5.5V Operation |
20 or 28 I/O Ports Configurable as Push-Pull Logic Output, Schmitt Logic Input or Schmitt Logic Input with Internal Pullup |
Logic Transition Detection for Seven I/O Ports |
Low Power Consumption Reduces Power-Supply Requirements 11µA (max) Shutdown Current |
11µA (max) Shutdown Current |
Interface | Serial SPI 26Mbit |
---|---|
I/O | 20 or 28 |
Interrupt Output | Yes |
Drive Current (mA) | 10 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SSOP/28SSOP/36TQFN/40 |
BudgetaryPrice (See Notes) | 4.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
I/O Expander, 28 I/O, 125Deg C, Tqfnep40 | Newark Electronics |
4-Wire-Interfaced, 2.5V to 5.5 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX7301ATL+T ?
Additional datasheets, footprints and schematics for MAX7301ATL+T are listed on our Part Details page. You can also find images and similar parts to MAX7301ATL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7301ATL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7301ATL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7301ATL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7301ATL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7301ATL+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX7301ATL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7301ATL+T often in real-time on the comparison pages.
What if I can't find stock of MAX7301ATL+T ?
You can fill out our help required form which you can use to request a quote for MAX7301ATL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.