MAX7060ATG/V+ Obsolete by Analog Devices

Status: Last Time Buy
Series: MAX7060
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX7060 frequency and power-programmable ASK/FSK transmitter operates at 280MHz to 450MHz frequencies. This device incorporates a fully integrated fractional-N synthesizer, which allows the user to set the RF operating frequency to a large fraction of the 280MHz to 450MHz frequency range with a single crystal. For example, the MAX7060 can be tuned from 285MHz to 420MHz with a 15MHz crystal. The RF output power is user-controlled between +14dBm and -14dBm, with a 5V supply or with battery voltages as low as 3.2V. At the minimum specified battery voltage of 2.1V, the RF output power-control range is between +10dBm and -14dBm. To maintain a good output power match across a broad range of frequencies, the MAX7060 also contains a programmable matching capacitor connected in parallel with the power amplifier (PA) output. ASK modulation is accomplished by switching the PA on and off, so excellent modulation (on/off) ratios are achieved. ASK amplitude shaping is available to reduce the width of the transmission spectrum. FSK modulation is accomplished by changing the coefficients of the high-resolution fractional-N synthesizer, so FSK deviation is extremely accurate. Data rates up to 50kbps Manchester coded for ASK and 70kbps Manchester coded for FSK can be maintained while still satisfying regulatory emission-bandwidth standards. The full set of configuration functions are handled by an on-chip serial peripheral interface (SPI). There is also a manual mode where a limited number of settings can be made directly through selected pins. The startup time is very short, and data can be transmitted 250µs after the enable command. The MAX7060 operates from a 2.1V to 3.6V supply, or internal regulators can be used for supply voltages between 4.5V and 5.5V. The standby current in the 3V mode is 400nA at room temperature, and can be reduced to 5nA using the low-power shutdown (LSHDN) pin. The MAX7060 is available in a 24-pin (4mm x 4mm) thin QFN package and is specified for the automotive temperature range from -40°C to +125°C.

Where to Buy

Prices starting from US$3.50

Distributor Stock
Logo for Farnell
Farnell
from US$3.50
No stock
Buy Now
Logo for element14
element14
from US$3.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

MAX7060ATG/V+ Semiconductors - ICs by Analog Devices

ASK/FSK TX AEC-Q100 280-540MHZ TQFN24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Min 280MHz
Frequency Max 540MHz
RF / IF Modulation ASK FSK
Data Rate 140Kbps
Transmitting Current -
RF IC Case Style TQFN
No. of Pins 24Pins
Supply Voltage Min 2.1V
Supply Voltage Max 5.5V
Output Power (dBm) 14dBm
Sensitivity dBm -
RF Transmitter Applications Garage-Door Openers Remote Controls Home & Industrial Automation Sensor Networks Security System
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ASK/FSK TX, AEC-Q100, 280-540MHZ, TQFN24 | Farnell
Ask/Fsk Tx, Aec-Q100, 280-540Mhz, Tqfn24 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX7060ATG/V+?

Additional datasheets, footprints and schematics for MAX7060ATG/V+ are listed on our Part Details page. You can also find images and similar parts to MAX7060ATG/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX7060ATG/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7060ATG/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX7060ATG/V+ fall under?

The MAX7060ATG/V+ is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to MAX7060ATG/V+ when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7060ATG/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX7060ATG/V+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX7060ATG/V+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7060ATG/V+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX7060ATG/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX7060ATG/V+?

You can fill out our help required form which you can use to request a quote for MAX7060ATG/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay