Status: | Active |
---|---|
Series: | MAX7042 |
RoHS: | Unknown |
+2.4V to +3.6V or +4.5V to +5.5V Single-Supply Operation |
Four User-Selectable Carrier Frequencies 308, 315, 418, and 433.92MHz |
-110dBm RF Input Sensitivity at 315MHz |
-109dBm RF Input Sensitivity at 433.92MHz |
Fast Startup (< 250µs) |
Small 32-Pin TQFN Package |
Low Operating Supply Current 6.2mA Continuous 20nA Power-Down |
6.2mA Continuous |
20nA Power-Down |
Integrated PLL, VCO, and Loop Filter |
45dB Integrated Image Rejection |
Selectable IF BW with External Filter |
Positive and Negative Peak Detectors |
RSSI Output |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
IF Output Frequency (MHz) | 10.7 |
Modulation Mode | FSK |
RX Sensitivity (dBm) | -110 |
Data Rate (kbps) (max) | 66 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | FSK |
Sensitivity dBm | -110dBm |
Data Rate | 66Kbps |
Receiving Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF Receiver Applications | Home Automation Remote Control & Sensing Remote Keyless Entry Security Systems Smoke Alarms |
RF IC Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
If Receiver, 300Mhz-450Mhz, Tqfn-28 | Newark Electronics |
IF RECEIVER, 300MHZ-450MHZ, TQFN-28 | Farnell |
308MHz/315MHz/418MHz/433.92MHz | Analog Devices |
Where can I find additional details, specifications and documents for a MAX7042ATJ+ ?
Additional datasheets, footprints and schematics for MAX7042ATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX7042ATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7042ATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7042ATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7042ATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7042ATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7042ATJ+ have stock available?
Authorised distributors including Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for MAX7042ATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7042ATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX7042ATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX7042ATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.