Status: | Active |
---|---|
Series: | MAX6965 |
RoHS: | Unknown |
400kbps, 2-Wire Serial Interface, 5.5V Tolerant |
2V to 3.6V Operation |
Overall 8-Bit PWM LED Intensity Control Global 16-Step Intensity Control Plus Individual 16-Step Intensity Controls |
Global 16-Step Intensity Control |
Plus Individual 16-Step Intensity Controls |
Two-Phase LED Blinking |
High Port Output Current—Each Port 50mA (max) |
Active-Low RST Input Clears Serial Interface and Restores Power-Up Default State |
Supports Hot Insertion |
Outputs are 7V-Rated Open Drain |
Low Standby Current (1.2µA (typ), 3.3µA (max)) |
Tiny 3mm x 3mm, Thin QFN Package |
-40°C to +125°C Temperature Range |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Serial 2-Wire 400kbit |
Digits or Char. | 9-Segment |
Output Format | Any digit type |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 2.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 9Outputs |
Output Current | 50mA |
Output Voltage | 7V |
Driver Case Style | QSOP |
No. of Pins | 16Pins |
Input Voltage Min | 2V |
Input Voltage Max | 3.6V |
Switching Frequency | 32kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
9-Output LED Driver with Inten | Analog Devices |
LED DRIVER, 32KHZ, QSOP-9 | Farnell |
Led Driver, 32Khz, Qsop-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6965AEE+ ?
Additional datasheets, footprints and schematics for MAX6965AEE+ are listed on our Part Details page. You can also find images and similar parts to MAX6965AEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6965AEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6965AEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6965AEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6965AEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6965AEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6965AEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6965AEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX6965AEE+ ?
You can fill out our help required form which you can use to request a quote for MAX6965AEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.